Beko logo

Beko BXIF243X oven 66 L 1800 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23419
Info modified on:
29 Nov 2024, 15:42:46
Short summary description Beko BXIF243X oven 66 L 1800 W Stainless steel:

Beko BXIF243X, Medium, Electric, 66 L, 1800 W, 66 L, 1800 W

Long summary description Beko BXIF243X oven 66 L 1800 W Stainless steel:

Beko BXIF243X. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital, Timer modes: Timer. Energy consumption (forced convection): 0,79 kWh, Energy efficiency scale: A+++ to D, Connected load: 2300 W. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 59 cm

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.