Beko logo

Beko BXEU 090/BXEU 091 air conditioner Split system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146332
Info modified on:
12 Dec 2024, 14:14:46
Short summary description Beko BXEU 090/BXEU 091 air conditioner Split system:

Beko BXEU 090/BXEU 091, Split system, Cooling, Dehumidifying, Heating, T, 2300 W, 2300 W, 24 h

Long summary description Beko BXEU 090/BXEU 091 air conditioner Split system:

Beko BXEU 090/BXEU 091. Type: Split system, Air conditioner functions: Cooling, Dehumidifying, Heating, Climate class: T. Energy efficiency class (heating) (Average heating season): A, Power requirements: 230V, 50Hz. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 53 dB, Indoor unit weight: 8,8 kg. Outdoor unit noise level: 62 dB, Outdoor unit weight: 28 kg, Outdoor unit dimensions (WxDxH): 780 x 245 x 540 mm. Noise level (low speed): 41 dB, Noise level (medium speed): 43 dB, Noise level (high speed): 48 dB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.