Beko logo

Beko BU 1153 combi-fridge Built-in White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73245
Info modified on:
29 May 2024, 13:16:58
Short summary description Beko BU 1153 combi-fridge Built-in White:

Beko BU 1153, Built-in, 39 dB, SN-T, 2 kg/24h, White

Long summary description Beko BU 1153 combi-fridge Built-in White:

Beko BU 1153. Appliance placement: Built-in, Product colour: White, Door hinge: Right. Climate class: SN-T, Noise level: 39 dB, Total gross capacity: 125 L. Fridge net capacity: 92 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 138 kWh, Connected load: 65 W, Energy usage: 0,378 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.