Beko BEP12C, A, 220-240 V, 50 Hz, White, LED, 515 mm
Beko BEP12C. Energy efficiency class (cooling): A, AC input voltage: 220-240 V, AC input frequency: 50 Hz. Product colour: White, Display type: LED. Package width: 515 mm, Package depth: 880 mm, Package height: 443 mm