Beko logo

Beko B46-LEG-6B TV 116,8 cm (46") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67834
Info modified on:
14 Mar 2024, 19:34:10
Short summary description Beko B46-LEG-6B TV 116,8 cm (46") Full HD Smart TV Wi-Fi Black:

Beko B46-LEG-6B, 116,8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Beko B46-LEG-6B TV 116,8 cm (46") Full HD Smart TV Wi-Fi Black:

Beko B46-LEG-6B. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.