Beko logo

Beko HSA32530N Chest freezer Freestanding 298 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1673
Info modified on:
12 Apr 2025, 15:39:48
Short summary description Beko HSA32530N Chest freezer Freestanding 298 L F White:

Beko HSA32530N, 298 L, 15 kg/24h, SN-T, 40 dB, F, White

Long summary description Beko HSA32530N Chest freezer Freestanding 298 L F White:

Beko HSA32530N. Freezer net capacity: 298 L, Climate class: SN-T, Freezing capacity: 15 kg/24h, Storage time during power failure: 15 h, Noise level: 40 dB, Star rating: 3*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 288 kWh. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.