Beko logo

Beko FN131420 Upright freezer Freestanding 277 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24365
Info modified on:
27 May 2024, 11:52:48
Short summary description Beko FN131420 Upright freezer Freestanding 277 L White:

Beko FN131420, 277 L, 16 kg/24h, SN-T, 42 dB, No Frost system, White

Long summary description Beko FN131420 Upright freezer Freestanding 277 L White:

Beko FN131420. Freezer net capacity: 277 L, Climate class: SN-T, Freezing capacity: 16 kg/24h, Storage time during power failure: 18 h, Noise level: 42 dB, Star rating: 4*, No Frost system. Door hinge: Right. Annual energy consumption: 323 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.