Beko logo

Beko WUX61032W-IT washing machine Front-load 6 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96689
Info modified on:
04 Mar 2025, 15:36:50
Short summary description Beko WUX61032W-IT washing machine Front-load 6 kg 1000 RPM White:

Beko WUX61032W-IT, Front-load, 6 kg, 72 dB, 1000 RPM, E, White

Long summary description Beko WUX61032W-IT washing machine Front-load 6 kg 1000 RPM White:

Beko WUX61032W-IT. Loading type: Front-load. Rated capacity: 6 kg, Noise level (spin): 72 dB, Noise level (wash): 63 dB, Maximum spin speed: 1000 RPM. Product colour: White. Width: 600 mm, Depth: 440 mm, Height: 840 mm. Energy efficiency class: E

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.