be quiet! logo

be quiet! System Power 8 power supply unit 600 W 20+4 pin ATX ATX Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68724
Info modified on:
26 Jun 2024, 05:58:39
Short summary description be quiet! System Power 8 power supply unit 600 W 20+4 pin ATX ATX Black:

be quiet! System Power 8, 600 W, 200 - 240 V, 50 Hz, 6 A, Active, 120 W

Long summary description be quiet! System Power 8 power supply unit 600 W 20+4 pin ATX ATX Black:

be quiet! System Power 8. Total power: 600 W, AC input voltage: 200 - 240 V, AC input frequency: 50 Hz. Motherboard power connector: 20+4 pin ATX, Cabling type: Non-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS. Product colour: Black, Cooling type: Active, Fan diameter: 12 cm. Compliance certificates: RoHS, Certification: CE, CB, TÜV, RCM, CU

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.