be quiet! logo

be quiet! Straight Power E9 CM power supply unit 480 W 20+4 pin ATX ATX Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81395
Info modified on:
26 Jun 2024, 05:53:42
Short summary description be quiet! Straight Power E9 CM power supply unit 480 W 20+4 pin ATX ATX Black:

be quiet! Straight Power E9 CM, 480 W, 100 - 240 V, 550 W, 50 - 60 Hz, 4 - 8 A, +12V1,+12V2,+12V3,+12V4,+3.3V,+5V,+5Vsb,-12V

Long summary description be quiet! Straight Power E9 CM power supply unit 480 W 20+4 pin ATX ATX Black:

be quiet! Straight Power E9 CM. Total power: 480 W, AC input voltage: 100 - 240 V, Peak power: 550 W. Motherboard power connector: 20+4 pin ATX, Cabling type: Semi-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Cooling type: Active, Fan diameter: 13,5 cm. Compliance certificates: RoHS, Certification: CE, CB, TÜV, Semko (S)

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.