Channel partners
Manufacturers
Partners
More
Country:
Language:
English (AU)
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22964302 data-sheets &
38966 brands
– register (free)
Laptop Cases
BASE XX Universal Notebookcase 18,4" 48,3 cm (19") Briefcase Black
BASE XX Universal Notebookcase 18,4" 48,3 cm (19") Briefcase Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
BASE XX
Product name:
Universal Notebookcase 18,4"
Product code:
N22778P
GTIN (EAN/UPC):
4019863227789
Category:
Laptop Cases
Icecat Product ID:
2936977
Data-sheet quality:
created/standardized by Icecat
Product views:
12360
Info modified on:
13 Nov 2024, 17:16:17
Report mistake
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE