Barbie Skipper Babysitters Inc. HJY29, Mini doll, Female, 3 yr(s), Girl, Multicolour
Barbie Skipper Babysitters Inc. HJY29. Doll type: Mini doll, Doll's gender: Female, Recommended age (min): 3 yr(s), Suggested gender: Girl, Material: Plastic, Product colour: Multicolour