ATGBICS logo

ATGBICS MGBIC-BX120-D-C network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm

Data-sheet quality:
created/standardized by Icecat
Product views:
6688
Info modified on:
06 Jan 2025, 00:15:09
Short summary description ATGBICS MGBIC-BX120-D-C network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm:

ATGBICS MGBIC-BX120-D-C, Fiber optic, 1000 Mbit/s, SFP, LC, BX-D, 120000 m

Long summary description ATGBICS MGBIC-BX120-D-C network transceiver module Fiber optic 1000 Mbit/s SFP 1490 nm:

ATGBICS MGBIC-BX120-D-C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver, Housing material: Metal, Brand compatibility: Enterasys. Input voltage: 3.3 V, Maximum voltage: 3,5 V, Power consumption (typical): 1 W. Compliance certificates: TÜV mark, UKCA, UL, US FDA, REACH, Federal Communications Commission (FCC), RoHS, CE, Certification: CE, FCC, RoHS, REACH. Doesn't contain: Lead

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.