ATEN logo

ATEN CL6708MW KVM switch Rack mounting Black

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30975
Info modified on:
10 Aug 2024, 09:20:23
End of life date:
01 Aug 2021
Short summary description ATEN CL6708MW KVM switch Rack mounting Black:

ATEN CL6708MW, 1920 x 1080 pixels, Rack mounting, 1U, Black

Long summary description ATEN CL6708MW KVM switch Rack mounting Black:

ATEN CL6708MW. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI/DisplayPort. Maximum resolution: 1920 x 1080 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Keyboard language: Russian. Display: LCD, Display diagonal: 43,9 cm (17.3"). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.