ATEN logo

ATEN CL5708M KVM switch Rack mounting Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56588
Info modified on:
15 May 2025, 10:52:50
End of life date:
01 Aug 2021
Short summary description ATEN CL5708M KVM switch Rack mounting Black:

ATEN CL5708M, 1280 x 1024 pixels, Rack mounting, 16 W, 1U, Black

Long summary description ATEN CL5708M KVM switch Rack mounting Black:

ATEN CL5708M. Mouse port type: USB, USB connector type: USB Type-A. Maximum resolution: 1280 x 1024 pixels, Scan interval: 1,255 s. Product colour: Black, Rack capacity: 1U, Housing material: Metal, Plastic. Display: LCD, Display diagonal: 43,2 cm (17"). Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1 A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.