ASUS ZenFone ZX551ML-25-4G32G-BK, 14 cm (5.5"), 4 GB, 32 GB, 13 MP, Android 5.0, Black
ASUS ZenFone ZX551ML-25-4G32G-BK. Display diagonal: 14 cm (5.5"), Display resolution: 1080 x 1920 pixels. Processor family: Intel Atom®, Processor model: Z3580. RAM capacity: 4 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 185 g