ASUS logo

ASUS Z83F-7S023C laptop Intel® Core™ Duo 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75353
Info modified on:
23 Jan 2025, 18:12:01
Short summary description ASUS Z83F-7S023C laptop Intel® Core™ Duo 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS Z83F-7S023C, Intel® Core™ Duo, 1,86 GHz, 43,2 cm (17"), 1440 x 900 pixels, 1 GB, 120 GB

Long summary description ASUS Z83F-7S023C laptop Intel® Core™ Duo 43,2 cm (17") 1 GB DDR2-SDRAM 120 GB Windows Vista Home Premium:

ASUS Z83F-7S023C. Processor family: Intel® Core™ Duo, Processor frequency: 1,86 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Weight: 4,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.