ASUS logo

ASUS Xtion Black Motion controller

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73330
Info modified on:
25 May 2023, 17:45:31
Short summary description ASUS Xtion Black Motion controller:

ASUS Xtion, Motion controller, Black, 35 mm, 180 mm, 50 mm

Long summary description ASUS Xtion Black Motion controller:

ASUS Xtion. Device type: Motion controller. Product colour: Black. Width: 35 mm, Depth: 180 mm, Height: 50 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.