ASUS logo

ASUS X61SL-6X010C laptop Intel® Core™2 Duo T6400 40,9 cm (16.1") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90267
Info modified on:
22 Jan 2025, 05:34:52
Short summary description ASUS X61SL-6X010C laptop Intel® Core™2 Duo T6400 40,9 cm (16.1") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:

ASUS X61SL-6X010C, Intel® Core™2 Duo, 2 GHz, 40,9 cm (16.1"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description ASUS X61SL-6X010C laptop Intel® Core™2 Duo T6400 40,9 cm (16.1") 4 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4570 Windows Vista Home Premium:

ASUS X61SL-6X010C. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 40,9 cm (16.1"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows Vista Home Premium. Weight: 2,85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.