ASUS logo

ASUS Vivobook X556UV-XO006T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Windows 10 Home Blue, Navy

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119724
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook X556UV-XO006T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Windows 10 Home Blue, Navy:

ASUS Vivobook X556UV-XO006T, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook X556UV-XO006T laptop Intel® Core™ i5 i5-6200U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD NVIDIA® GeForce® 920MX Windows 10 Home Blue, Navy:

ASUS Vivobook X556UV-XO006T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Blue, Navy

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.