ASUS logo

ASUS X555QG-DM039D laptop AMD A10 A10-9600P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130237
Info modified on:
22 Jan 2025, 04:59:34
Short summary description ASUS X555QG-DM039D laptop AMD A10 A10-9600P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Black, Stainless steel:

ASUS X555QG-DM039D, AMD A10, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS X555QG-DM039D laptop AMD A10 A10-9600P 39,6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M330 FreeDOS Black, Stainless steel:

ASUS X555QG-DM039D. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-9600P, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.