ASUS logo

ASUS X550CA Laptop, Intel Core i3, 4GB RAM, 1TB, 15.6", Grey Intel® Core™ i3 i3-3217U 39,6 cm (15.6") HD DDR3-SDRAM HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31931
Info modified on:
23 Jan 2025, 18:04:22
Short summary description ASUS X550CA Laptop, Intel Core i3, 4GB RAM, 1TB, 15.6", Grey Intel® Core™ i3 i3-3217U 39,6 cm (15.6") HD DDR3-SDRAM HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS X550CA Laptop, Intel Core i3, 4GB RAM, 1TB, 15.6", Grey, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X550CA Laptop, Intel Core i3, 4GB RAM, 1TB, 15.6", Grey Intel® Core™ i3 i3-3217U 39,6 cm (15.6") HD DDR3-SDRAM HDD Wi-Fi 4 (802.11n) Windows 8 Grey, Stainless steel:

ASUS X550CA Laptop, Intel Core i3, 4GB RAM, 1TB, 15.6", Grey. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.