ASUS logo

ASUS Vivobook Max X541NA-GQ089T laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32154
Info modified on:
22 Jan 2025, 05:36:02
Short summary description ASUS Vivobook Max X541NA-GQ089T laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS Vivobook Max X541NA-GQ089T, Intel® Pentium®, 1,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max X541NA-GQ089T laptop Intel® Pentium® N4200 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home White:

ASUS Vivobook Max X541NA-GQ089T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.