ASUS logo

ASUS Vivobook X540UP-DM038T laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60131
Info modified on:
22 Jan 2025, 05:49:33
Short summary description ASUS Vivobook X540UP-DM038T laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Silver:

ASUS Vivobook X540UP-DM038T, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook X540UP-DM038T laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD AMD Radeon R5 M420 Windows 10 Home Silver:

ASUS Vivobook X540UP-DM038T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.