ASUS X53U-SX176V, AMD E, 1,65 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS X53U-SX176V. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Home Premium. Weight: 2,6 kg