ASUS logo

ASUS X52JT-SX480V laptop Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180529
Info modified on:
22 Jan 2025, 04:51:03
Short summary description ASUS X52JT-SX480V laptop Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium Black, Brown:

ASUS X52JT-SX480V, Intel® Core™ i5, 2,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS X52JT-SX480V laptop Intel® Core™ i5 i5-480M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 6370M Windows 7 Home Premium Black, Brown:

ASUS X52JT-SX480V. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 6370M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2,62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.