ASUS logo

ASUS X51L-AP025C, FR Intel® Pentium® T2370 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29988
Info modified on:
23 Jan 2025, 19:00:28
Short summary description ASUS X51L-AP025C, FR Intel® Pentium® T2370 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:

ASUS X51L-AP025C, FR, Intel® Pentium®, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description ASUS X51L-AP025C, FR Intel® Pentium® T2370 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB Windows Vista Home Premium:

ASUS X51L-AP025C, FR. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows Vista Home Premium. Weight: 2,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.