ASUS logo

ASUS X50RL-AG077P, DE Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104697
Info modified on:
22 Jan 2025, 05:06:04
Short summary description ASUS X50RL-AG077P, DE Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional:

ASUS X50RL-AG077P, DE, Intel® Core™2 Duo, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB

Long summary description ASUS X50RL-AG077P, DE Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB AMD Radeon Xpress 1100 Windows XP Professional:

ASUS X50RL-AG077P, DE. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Professional. Weight: 2,65 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.