ASUS logo

ASUS X452EA-MS5-H-BLK laptop AMD A4 A4-5000 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56212
Info modified on:
22 Jan 2025, 06:07:24
Short summary description ASUS X452EA-MS5-H-BLK laptop AMD A4 A4-5000 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

ASUS X452EA-MS5-H-BLK, AMD A4, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS X452EA-MS5-H-BLK laptop AMD A4 A4-5000 35,6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD Windows 8 Black:

ASUS X452EA-MS5-H-BLK. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.