ASUS logo

ASUS X450CC-WX284D laptop Intel® Core™ i3 i3-3217U 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Grey, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118614
Info modified on:
01 Feb 2025, 04:46:14
Short summary description ASUS X450CC-WX284D laptop Intel® Core™ i3 i3-3217U 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Grey, Silver:

ASUS X450CC-WX284D, Intel® Core™ i3, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X450CC-WX284D laptop Intel® Core™ i3 i3-3217U 35,6 cm (14") HD 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Grey, Silver:

ASUS X450CC-WX284D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.