ASUS logo

ASUS VW226T computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52039
Info modified on:
08 May 2024, 22:51:29
Short summary description ASUS VW226T computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

ASUS VW226T, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description ASUS VW226T computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

ASUS VW226T. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.