ASUS VivoPC VM42-S051M, 1,4 GHz, Intel® Celeron®, 2957U, 2 GB, 500 GB, FreeDOS
ASUS VivoPC VM42-S051M. Processor frequency: 1,4 GHz, Processor family: Intel® Celeron®, Processor model: 2957U. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 65 W. Product type: Mini PC. Weight: 1,2 kg. Product colour: Silver