ASUS logo

ASUS V6-P5G31E PC/workstation barebone Black Intel® G31 Express LGA 775 (Socket T)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87150
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS V6-P5G31E PC/workstation barebone Black Intel® G31 Express LGA 775 (Socket T):

ASUS V6-P5G31E, Intel® G31 Express, LGA 775 (Socket T), 380 W

Long summary description ASUS V6-P5G31E PC/workstation barebone Black Intel® G31 Express LGA 775 (Socket T):

ASUS V6-P5G31E. Motherboard chipset: Intel® G31 Express, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Ethernet LAN (RJ-45) ports: 1. Power supply: 380 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.