ASUS Vivo AiO V222GAK-BA022T, 54,6 cm (21.5"), Full HD, Intel® Celeron®, 4 GB, 1 TB, Windows 10 Home
ASUS Vivo AiO V222GAK-BA022T. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black