ASUS Vivo AiO V220IC-UKBC012M, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, FreeDOS
ASUS Vivo AiO V220IC-UKBC012M. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930M. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black