ASUS Zenbook 3 Deluxe UX490UA-BE032T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 8 GB, 256 GB
ASUS Zenbook 3 Deluxe UX490UA-BE032T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Blue