ASUS logo

ASUS Zenbook 14 UX431FL-AN001T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11982
Info modified on:
28 Jan 2025, 10:17:57
Short summary description ASUS Zenbook 14 UX431FL-AN001T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Zenbook 14 UX431FL-AN001T, Intel® Core™ i7, 1,8 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook 14 UX431FL-AN001T laptop Intel® Core™ i7 i7-8565U 35,6 cm (14") Full HD 8 GB 256 GB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Silver:

ASUS Zenbook 14 UX431FL-AN001T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX250. Operating system installed: Windows 10. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.