ASUS logo

ASUS Zenbook UX410UQ-GV037T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62813
Info modified on:
01 Feb 2025, 05:23:41
Short summary description ASUS Zenbook UX410UQ-GV037T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Grey:

ASUS Zenbook UX410UQ-GV037T, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description ASUS Zenbook UX410UQ-GV037T laptop Intel® Core™ i7 i7-7500U 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Grey:

ASUS Zenbook UX410UQ-GV037T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.