ASUS Zenbook UX31E-XB51, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1600 x 900 pixels, 4 GB, 128 GB
ASUS Zenbook UX31E-XB51. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Product colour: Stainless steel. Weight: 1,3 kg