ASUS Zenbook UX305FA(MS)-FC076H, Intel® Core™ M, 0,8 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Zenbook UX305FA(MS)-FC076H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0,8 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product colour: Black, Grey