ASUS logo

ASUS USB-N53 network card WLAN 300 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155232
Info modified on:
08 May 2023, 14:54:03
Short summary description ASUS USB-N53 network card WLAN 300 Mbit/s:

ASUS USB-N53, Wired, USB, WLAN, Wi-Fi 4 (802.11n), 300 Mbit/s, Black, White

Long summary description ASUS USB-N53 network card WLAN 300 Mbit/s:

ASUS USB-N53. Connectivity technology: Wired, Host interface: USB, Interface: WLAN. Maximum data transfer rate: 300 Mbit/s, Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi band: Dual-band (2.4 GHz / 5 GHz). USB powered. Product colour: Black, White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.