ASUS U43JC-WX099X, Intel® Core™ i5, 2,53 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS U43JC-WX099X. Processor family: Intel® Core™ i5, Processor model: i5-460M, Processor frequency: 2,53 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310M. Operating system installed: Windows 7 Professional. Product colour: Brown. Weight: 2,2 kg