ASUS logo

ASUS U38N-0071A4555M laptop AMD A8 A8-4555M 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76027
Info modified on:
23 Jan 2025, 18:41:47
Short summary description ASUS U38N-0071A4555M laptop AMD A8 A8-4555M 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

ASUS U38N-0071A4555M, AMD A8, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description ASUS U38N-0071A4555M laptop AMD A8 A8-4555M 33,8 cm (13.3") Full HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Silver:

ASUS U38N-0071A4555M. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4555M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7600G. Operating system installed: Windows 8. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.