ASUS U31F-RX112X, Intel® Core™ i5, 2,66 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS U31F-RX112X. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2,66 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 1,78 kg