ASUS logo

ASUS TUF GAMING H470-PRO (WI-FI) motherboard Intel H470 LGA 1200 (Socket H5) ATX

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5740
Info modified on:
30 Oct 2024, 13:09:45
Short summary description ASUS TUF GAMING H470-PRO (WI-FI) motherboard Intel H470 LGA 1200 (Socket H5) ATX:

ASUS TUF GAMING H470-PRO (WI-FI), Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G, DDR4-SDRAM, 128 GB, DIMM

Long summary description ASUS TUF GAMING H470-PRO (WI-FI) motherboard Intel H470 LGA 1200 (Socket H5) ATX:

ASUS TUF GAMING H470-PRO (WI-FI). Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel Pentium G. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: PCI Express 3.0, SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. HDMI version: 1.4b

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.