ASUS logo

ASUS Transformer Book Flip TP500LB-CJ003H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64446
Info modified on:
01 Feb 2025, 05:48:01
Short summary description ASUS Transformer Book Flip TP500LB-CJ003H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LB-CJ003H, Intel® Core™ i5, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS Transformer Book Flip TP500LB-CJ003H laptop Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 39,6 cm (15.6") Touchscreen 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 940M Windows 8.1 Black, Stainless steel:

ASUS Transformer Book Flip TP500LB-CJ003H. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.