ASUS logo

ASUS Vivobook Flip TP202NA-EH007T laptop Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60914
Info modified on:
02 Jun 2025, 17:37:23
Short summary description ASUS Vivobook Flip TP202NA-EH007T laptop Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook Flip TP202NA-EH007T, Intel® Celeron®, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Vivobook Flip TP202NA-EH007T laptop Intel® Celeron® N3350 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

ASUS Vivobook Flip TP202NA-EH007T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.