ASUS VivoTab TF810C, 29,5 cm (11.6"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Black, Grey
ASUS VivoTab TF810C. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1,8 GHz. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 675 g. Operating system installed: Windows 8. Product colour: Black, Grey