ASUS logo

ASUS Transformer Book T300LA -C4007H laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48900
Info modified on:
22 Jan 2025, 06:16:55
Short summary description ASUS Transformer Book T300LA -C4007H laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

ASUS Transformer Book T300LA -C4007H, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer Book T300LA -C4007H laptop Intel® Core™ i5 i5-4200U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

ASUS Transformer Book T300LA -C4007H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.