ASUS logo

ASUS Transformer Book T100HA Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116570
Info modified on:
23 Jan 2025, 18:32:18
Short summary description ASUS Transformer Book T100HA Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) White:

ASUS Transformer Book T100HA, Intel Atom®, 1,44 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description ASUS Transformer Book T100HA Intel Atom® x5-Z8500 Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 4 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) White:

ASUS Transformer Book T100HA. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8500, Processor frequency: 1,44 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.